Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068620-03S

Description
5015 PLUG CAD OD 20-3SKT,3#12 CRIMP
Request a Quote
Description
5015 PLUG CAD OD 20-3SKT,3#12 CRIMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 75-068620-03S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
75-068620-03S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068620-03S
5015 PLUG CAD OD 20-3SKT,3#12 CRIMP

5015 PLUG CAD OD 20-3SKT,3#12 CRIMP

Buy Now
 - Amphenol 75-068620-03S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#12 SKT PLUG

ER 3C 3#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 3C 3#12 SKT PLUG

ER 3C 3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial - 73C2677 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
73C2677
Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial 73C2677
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068620-03S Amphenol 75-068620-03S 75-068620-03S 73C2677
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 20, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0169 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details