Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068024-22P

Description
ER 4C 4#8 PIN RECP WALL
Request a Quote
Description
ER 4C 4#8 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068024-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP WALL

ER 4C 4#8 PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068024-22P
MIL Spec Connector - MIL-DTL 5015, I 75-068024-22P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Wall; Product Range Amphenol Industrial - 97J3997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Wall; Product Range Amphenol Industrial
97J3997
Circular Connector, Receptacle, Size 24, 4 Position, Wall; Product Range Amphenol Industrial 97J3997
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068024-22P 75-068024-22P 97J3997
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products