Amphenol Corporation Quickie ® 71600-640LF

Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 40 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-640LF
Request a Quote Datasheet
Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 40 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-640LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-640LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-640LF
Quickie ® 71600-640LF
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 40 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-640LF

Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 40 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-640LF

Supplier's Site Datasheet
Free Hanging, Panel Mount - 609-3073-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-3073-ND
Free Hanging, Panel Mount 609-3073-ND
40 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

40 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7229 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
62K7229
Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 62K7229
CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 40POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:40Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Conn Idc Conn Rcp 40 Pos 2.54M Rohs Compliant Amphenol Communications Solutions - 55AC5949 - Newark, An Avnet Company
Chicago, IL, United States
Conn Idc Conn Rcp 40 Pos 2.54M Rohs Compliant Amphenol Communications Solutions
55AC5949
Conn Idc Conn Rcp 40 Pos 2.54M Rohs Compliant Amphenol Communications Solutions 55AC5949
CONN IDC CONN RCP 40 POS 2.54M ROHS COMPLIANT: YES

CONN IDC CONN RCP 40 POS 2.54M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-640LF 609-3073-ND 62K7229 55AC5949
Product Name Quickie ® Free Hanging, Panel Mount Connector, Rcpt, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions Conn Idc Conn Rcp 40 Pos 2.54M Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers