Amphenol Corporation Quickie ® 71600-120LF

Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 20 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-120LF
Request a Quote Datasheet
Description
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 20 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-120LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-120LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-120LF
Quickie ® 71600-120LF
Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 20 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-120LF

Quickie ®, Quickie ® IDC receptacle, Wire to Board, 2.54mm(0.100in), Double Row, 20 positions, Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-120LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2027-71600-120LF
Electronic Connector 2027-71600-120LF
20 Pos 2 Row Receptacle, 2.54mm Pitch, Female Socket, Gold Plated Product overview: 71600-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71600-120LF can be used for catalog matching and distributor lookup.

20 Pos 2 Row Receptacle, 2.54mm Pitch, Female Socket, Gold Plated Product overview: 71600-120LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-71600-120LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IDC Connectors - 1822958 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1822958
IDC Connectors 1822958
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
IDC Connectors - 1823099 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1823099
IDC Connectors 1823099
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Free Hanging, Panel Mount - 609-1748-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-1748-ND
Free Hanging, Panel Mount 609-1748-ND
20 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

20 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7153 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
62K7153
Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 62K7153
CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 20POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:20Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Quickie Rohs Compliant Amphenol Communications Solutions - 38AH4725 - Newark, An Avnet Company
Chicago, IL, United States
Quickie Rohs Compliant Amphenol Communications Solutions
38AH4725
Quickie Rohs Compliant Amphenol Communications Solutions 38AH4725
QUICKIE ROHS COMPLIANT: YES

QUICKIE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-120LF 2027-71600-120LF 1822958 1823099 609-1748-ND 62K7153 38AH4725
Product Name Quickie ® Electronic Connector IDC Connectors IDC Connectors Free Hanging, Panel Mount Connector, Rcpt, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions Quickie Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Termination IDT Idc
Unlock Full Specs
to access all available technical data

Similar Products