Amphenol Corporation Quickie ® 71600-118LF

Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-118LF
Request a Quote Datasheet
Description
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-118LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quickie ® - 71600-118LF - Amphenol Communications Solutions
Nashua, NH, United States
Quickie ®
71600-118LF
Quickie ® 71600-118LF
Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-118LF

Quickie ®, Quickie IDC Receptacle, Wire to Board connector -Double row - 18 Positions - 2.54 mm (0.1 in.), Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact us today for more details of Quickie ® IDC Connector, part number 71600-118LF

Supplier's Site Datasheet
IDC Connectors - 2463016 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
2463016
IDC Connectors 2463016
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Free Hanging, Panel Mount - 609-5104-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
609-5104-ND
Free Hanging, Panel Mount 609-5104-ND
18 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

18 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG

Buy Now Datasheet
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 28AH8872 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
28AH8872
Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions 28AH8872
WTB CONN, RCPT, 18POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, RCPT, 18POS, 2ROWS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:18Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 71600-118LF 2463016 609-5104-ND 28AH8872
Product Name Quickie ® IDC Connectors Free Hanging, Panel Mount Wtb Conn, Rcpt, 18Pos, 2Rows, 2.54Mm; Idc Connector Type Amphenol Communications Solutions
Connector Type Wire to Board Connector
Voltage Rating 1000 volts
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
XG4 Flat Cable Connectors - XG4A-6436 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details