Amphenol Corporation RF Antennas 710657

Description
RF ANT RUGGED 3 IN 1
Request a Quote Datasheet
Description
RF ANT RUGGED 3 IN 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710657-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710657-ND
RF Antennas 3299-710657-ND
RF ANT RUGGED 3 IN 1

RF ANT RUGGED 3 IN 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710657-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G, Cellular, M2M, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers