Amphenol Corporation RF Antennas 710641

Description
GNSS, 2X LTE, 5 METER MSMA RG-17
Request a Quote Datasheet
Description
GNSS, 2X LTE, 5 METER MSMA RG-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710641-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710641-ND
RF Antennas 3299-710641-ND
GNSS, 2X LTE, 5 METER MSMA RG-17

GNSS, 2X LTE, 5 METER MSMA RG-17

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710641-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; GPS; 4G, GLONASS, GNSS, GPS, LTE
Primary Frequency Range 829.0 to 2205.0 MHz
Gain -10.97 to -8.85 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers