Amphenol Corporation RF Antennas 710379

Description
RF ANT 729MHZ MOD SMA M ADH
Request a Quote Datasheet
Description
RF ANT 729MHZ MOD SMA M ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710379-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710379-ND
RF Antennas 3299-710379-ND
RF ANT 729MHZ MOD SMA M ADH

RF ANT 729MHZ MOD SMA M ADH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710379-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, LTE
Primary Frequency Range 729.0 to 2200.0 MHz
Gain 1.5 to 6 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers