Amphenol Corporation RF Antennas 710259

Description
RF ANT 829MHZ PUCK SMA M MNT
Request a Quote Datasheet
Description
RF ANT 829MHZ PUCK SMA M MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710259-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710259-ND
RF Antennas 3299-710259-ND
RF ANT 829MHZ PUCK SMA M MNT

RF ANT 829MHZ PUCK SMA M MNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710259-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, 5G, NB-IoT
Primary Frequency Range 829.0 to 3600.0 MHz
Gain 3.5 to 7 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers