Amphenol Corporation RF Antennas 710213

Description
RF ANT 875MHZ MOD SMA M SCREW
Request a Quote Datasheet
Description
RF ANT 875MHZ MOD SMA M SCREW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-710213-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-710213-ND
RF Antennas 3299-710213-ND
RF ANT 875MHZ MOD SMA M SCREW

RF ANT 875MHZ MOD SMA M SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-710213-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 2G, 3G, 4G, NB-IoT
Primary Frequency Range 875.0 to 2200.0 MHz
Gain 2.15 to 3.15 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers