SV Microwave, Inc. Coaxial Cables (RF) 7029-3410

Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 1678-7029-3410-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1678-7029-3410-ND
Coaxial Cables (RF) 1678-7029-3410-ND
"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA TFlex-405 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 7029-3410 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
7029-3410
Cable Assemblies - Coaxial Cables (RF) 7029-3410
CBL ASSY SMA JACK TO PLUG 6"

CBL ASSY SMA JACK TO PLUG 6"

Supplier's Site
Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave - 77AH7429 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave
77AH7429
Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave 77AH7429
RF COAX CABLE, SMA PLUG-SMA BHD JACK, 6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

RF COAX CABLE, SMA PLUG-SMA BHD JACK, 6"; Connector to Connector:SMA Plug to SMA Bulkhead Jack; Coaxial Cable Type:T-Flex 405; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1678-7029-3410-ND 7029-3410 77AH7429
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Sma Plug-Sma Bhd Jack, 6; Connector To Connector Amphenol Sv Microwave
Application RF RF
Cable Type Coaxial Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/410-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers