Amphenol Communications Solutions Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions 70236-103LF

Description
BACKPLANE CONN, HEADER, 8POS, 6MM; Product Range:Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 8POS, 6MM; Product Range:Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions - 06M1883 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions
06M1883
Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions 06M1883
BACKPLANE CONN, HEADER, 8POS, 6MM; Product Range:Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 8POS, 6MM; Product Range:Metral 70236 Series; No. of Contacts:8Contacts; Pitch Spacing:6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 06M1883
Product Name Backplane Conn, Header, 8Pos, 6Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
4 Tabs Quick Fit Header - 7804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Headers & Wire Housings - B5743-104-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details