Keystone Electronics Corp. 4 Tabs Quick Fit Header 7804

Description
Part Number: 7804 Material: Brass Mounting: THM Number of Tabs: 4 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet
Description
Part Number: 7804 Material: Brass Mounting: THM Number of Tabs: 4 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Tabs Quick Fit Header - 7804 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 Tabs Quick Fit Header
7804
4 Tabs Quick Fit Header 7804
Part Number: 7804 Material: Brass Mounting: THM Number of Tabs: 4 Orientation: Horizontal Tab Size: .250 [6.4] x .032 [.81] Terminal Style: Headers Terminal Type: Quick-Fit MALE QUICK FIT -HEADER ASSMBLY

Part Number: 7804

  • Material: Brass
  • Mounting: THM
  • Number of Tabs: 4
  • Orientation: Horizontal
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Style: Headers
  • Terminal Type: Quick-Fit

MALE QUICK FIT -HEADER ASSMBLY

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category IC Interconnect Components
Product Number 7804
Product Name 4 Tabs Quick Fit Header
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
.020
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details