Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 70234-112LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 49-TFBGA, CSPBGA Product Status: Active Connector Type: Receptacle Pitch: 0.200" (5.08mm) Termination: Solder Mounting Type: Fixed Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Color: Gray Material Flammability Rating: UL94 V-2 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 49-TFBGA, CSPBGA Product Status: Active Connector Type: Receptacle Pitch: 0.200" (5.08mm) Termination: Solder Mounting Type: Fixed Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Color: Gray Material Flammability Rating: UL94 V-2 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Managemen t Package: 49-TFBGA, CSPBGA Product Status: Active Connector Type: Receptacle Pitch: 0.200" (5.08mm) Termination: Solder Mounting Type: Fixed Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Color: Gray Material Flammability Rating: UL94 V-2 Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Package: 49-TFBGA, CSPBGA
Product Status: Active
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Termination: Solder
Mounting Type: Fixed
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Color: Gray
Material Flammability Rating: UL94 V-2
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901704 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details