Amphenol Corporation Backplane Connectors - 70231-901 70231-901

Description
Manufacturer: AMPHENOL Win Source Part Number: 907767-70231-901 Series: Metral® Operating Temperature Range: -55°C ~ 105°C Features: 8 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Part Status: Obsolete Family Name: 70231 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1920 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 907767-70231-901 Series: Metral® Operating Temperature Range: -55°C ~ 105°C Features: 8 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Part Status: Obsolete Family Name: 70231 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1920 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 70231-901 - 907767-70231-901 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 70231-901
907767-70231-901
Backplane Connectors - 70231-901 907767-70231-901
Manufacturer: AMPHENOL Win Source Part Number: 907767-70231-901 Series: Metral® Operating Temperature Range: -55°C ~ 105°C Features: 8 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power Package: Bulk Mounting: Board Edge, Through Hole, Right Angle Part Status: Obsolete Family Name: 70231 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1920 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907767-70231-901
Series: Metral®
Operating Temperature Range: -55°C ~ 105°C
Features: 8 Connector Receptacle, Female Blade Sockets Board Edge, Through Hole, Right Angle Natural Blade Power
Package: Bulk
Mounting: Board Edge, Through Hole, Right Angle
Part Status: Obsolete
Family Name: 70231
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1920
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-70231-901
Electronic Connector 407-70231-901
Conn Backplane Power F 8Power POS 2mm Solder RA Thru-Hole 76 Terminal 1 Port Tube Product overview: 70231-901 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-901 can be used for catalog matching and distributor lookup.

Conn Backplane Power F 8Power POS 2mm Solder RA Thru-Hole 76 Terminal 1 Port Tube Product overview: 70231-901 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-70231-901 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Specialized - 70231-901 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
70231-901
Backplane Connectors - Specialized 70231-901
CONN RCPT BLADE PWR 8POS EDGE MT

CONN RCPT BLADE PWR 8POS EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907767-70231-901 407-70231-901 70231-901
Product Name Backplane Connectors - 70231-901 Electronic Connector Backplane Connectors - Specialized
Mounting Board Edge, Through Hole, Right Angle
Gender Female / Jack
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products