Amphenol Corporation RF Cable Assemblies 7012-0794

Description
RF Cable Assemblies 12IN SMP FML/SMP FML TFLEX-405 CBL
Datasheet
Description
RF Cable Assemblies 12IN SMP FML/SMP FML TFLEX-405 CBL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 7012-0794 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
7012-0794
RF Cable Assemblies 7012-0794
RF Cable Assemblies 12IN SMP FML/SMP FML TFLEX-405 CBL

RF Cable Assemblies 12IN SMP FML/SMP FML TFLEX-405 CBL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Cable Assemblies
Product Number 7012-0794
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details