Amphenol Corporation Electronic Connector 69802-432PT

Description
IC Socket, PLCC32, 32 Contact(s), Product overview: 69802-432PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-432PT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Socket, PLCC32, 32 Contact(s), Product overview: 69802-432PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-432PT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
409-69802-432PT
Electronic Connector 409-69802-432PT
IC Socket, PLCC32, 32 Contact(s), Product overview: 69802-432PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-432PT can be used for catalog matching and distributor lookup.

IC Socket, PLCC32, 32 Contact(s), Product overview: 69802-432PT from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-69802-432PT can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 69802-432PT - 1085457-69802-432PT - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 69802-432PT
1085457-69802-432PT
Sockets for ICs, Transistors - 69802-432PT 1085457-69802-432PT
Manufacturer: Amphenol FCI Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085457-69802-432PT Packaging: Tape & Reel Number of Positions: 32 Pitch: 1.27 mm Termination: Solder Current Rating: 1 A Number of Contacts: 32 Gender: Female Length: 17.78 mm Housing Material: Polyphenylene Orientation: Straight Contact Plating: Tin Mounting: SMD (SMT) Insulation Material: Polyphenylene Contact Resistance: 20 mΩ Categories: Sockets for ICs,Transistors Case / Package: PLCC Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8432-21A1-RK-TP; 822475-2; 940-44-044-17-400000 ; 3-822516-2; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 20.32 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 120 V Max Voltage Rating (DC): 120.12 kV Lead Pitch: 1.27 mm Flammability Rating: UL94 V-0

Manufacturer: Amphenol FCI
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085457-69802-432PT
Packaging: Tape & Reel
Number of Positions: 32
Pitch: 1.27 mm
Termination: Solder
Current Rating: 1 A
Number of Contacts: 32
Gender: Female
Length: 17.78 mm
Housing Material: Polyphenylene
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Insulation Material: Polyphenylene
Contact Resistance: 20 mΩ
Categories: Sockets for ICs,Transistors
Case / Package: PLCC
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 8432-21B1-RK-TP; 8432-21B1-RK-TR; 8432-21A1-RK-TP; 822475-2; 940-44-044-17-400000; 3-822516-2;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 20.32 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 120 V
Max Voltage Rating (DC): 120.12 kV
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 409-69802-432PT 1085457-69802-432PT
Product Name Electronic Connector Sockets for ICs, Transistors - 69802-432PT
Gender Female / Jack
Unlock Full Specs
to access all available technical data