Amphenol Communications Solutions Connector, Receptacle, 6 Position, 2 Row; Product Range Amphenol Communications Solutions 69307-006LF

Description
CONNECTOR, RECEPTACLE, 6 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 6 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 6 Position, 2 Row; Product Range Amphenol Communications Solutions - 01M3605 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 2 Row; Product Range Amphenol Communications Solutions
01M3605
Connector, Receptacle, 6 Position, 2 Row; Product Range Amphenol Communications Solutions 01M3605
CONNECTOR, RECEPTACLE, 6 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 2 ROW; Product Range:FCI Minitek 69307; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 69307 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M3605
Product Name Connector, Receptacle, 6 Position, 2 Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details