Amphenol Corporation Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins 69191-405HLF

Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: BERGSTIK® II Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle Termination: Kinked Pin, Solder
Request a Quote Datasheet
Description
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: BERGSTIK® II Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle Termination: Kinked Pin, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Manufacturer: Amphenol ICC (FCI) Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins Series: BERGSTIK® II Package: Bag Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Mounting Type: Through Hole, Right Angle Termination: Kinked Pin, Solder

Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Series: BERGSTIK® II
Package: Bag
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Mounting Type: Through Hole, Right Angle
Termination: Kinked Pin, Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects -Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-0321K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Headers & Wire Housings - G125-FV10805F3-2AB2ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Insulated Tip Jack-White - 6030 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details