Win Source Part Number: 1381025-69173-402HLF
Category: Connectors, Interconnects>Rectan
Series: BERGSTIK® II
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.135" (3.43mm)
Overall Contact Length: 0.530" (13.46mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Contact Length - Mating: 0.295" (7.49mm)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Amphenol
Base Product Number: 69173
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 100 pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1381025-69173-402HLF |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Current Rating | 3 amps |