The Jumper Low Pro S/r Multi-69146-206Lf is a board-to-board connector designed for reliable electrical connections. It features dual-beam contacts that enhance reliability and a low-profile housing with a slotted cutout for simplified electrical testing. The connector is stackable in both side-by-side and end-to-end configurations. Constructed from high-temperature black thermoplastic, the housing has a UL94V-0 flammability rating. The pins are made of phosphor-bronze with gold or tin plating over nickel, ensuring good conductivity. The electrical performance includes a maximum current rating of 2.5A per contact, an insulation resistance of at least 50,000M,Ѷ, and a dielectric withstanding voltage of 800V. The operating temperature range is from -65°C to +125°C, making it suitable for various environmental conditions. The connector supports a durability of 50 mating cycles for gold contacts and 25 for tin contacts. It is RoHS compliant, adhering to the European Union Directive 2002/95/IEC, which is essential for projects requiring environmentally friendly components.
Mini-Jump ™, 2.54mm (0.1inch) Centerline, Single Row, Shunt 6 Positions 0.76μm (30μin.) Gold Plating, Amphenol is one of the leading manufacturers of dubox 2.54mm. Contact us today for more details of mini-jump , part number 69146-206LF.
"6 (1 x 6) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold or Gold, GXT™"
69146-206LF-JUMPER LOW PRO S/R MULTI ROHS COMPLIANT: YES
JUMPER LOW PRO S/R MULTI-69146-206LF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 69146-206LF | 609-69146-206LF-ND | 38AH4671 |
| Product Name | Mini-Jump ™ | Shunts, Jumpers | 69146-206Lf-Jumper Low Pro S/r Multi Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector |