Amphenol Corporation Dubox ® 68683-320LF

Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-320LF
Request a Quote Datasheet
Description
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-320LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dubox ® - 68683-320LF - Amphenol Communications Solutions
Nashua, NH, United States
Dubox ®
68683-320LF
Dubox ® 68683-320LF
Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-320LF

Dubox ®, Dubox ® , Board To Board Connector, Receptacle, Vertical, Through Hole, Double Row, Top Entry, 40 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of Dubox ® , part number 68683-320LF

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 68683-320LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
68683-320LF
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 68683-320LF
CONN RCPT 40POS 0.1 GOLD PCB

CONN RCPT 40POS 0.1 GOLD PCB

Supplier's Site
Board To Board, Receptacle, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions - 72K3194 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Receptacle, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions
72K3194
Board To Board, Receptacle, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions 72K3194
BOARD TO BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

BOARD TO BOARD, RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:FCI 68683 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 68683-320LF 68683-320LF 72K3194
Product Name Dubox ® Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board To Board, Receptacle, 40 Position, 2Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Voltage Rating 1000 volts 1000 volts
Current Rating 2.0 to 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Headers, Male Pins - A28560-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details