Low-profile, Economical Circuit Jumper Plugs
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
CONN HEADER VERT 3POS 2.54MM Product overview: XJ8B-0311 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-XJ8B-0311 can be used for catalog matching and distributor lookup.
BTB CONNECTOR, HEADER, 3POS, 1ROW; Connector Systems:Board-to-Boa
| Aratas America LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XJ8B-0311 | OR1082-ND | 314-XJ8B-0311 | 40T9628 |
| Product Name | XJ8/XG8S/XG8T Jumper Plugs | Headers, Male Pins | Electronic Connector | Btb Connector, Header, 3Pos, 1Row; Connector Systems Omron Electronic Components |
| Connector Type | Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Gender | Male / Plug | |||
| Voltage Rating | 300 volts | 300 volts | 300 volts | |
| Current Rating | 2.0 amps | 2.0 amps | 2.0 amps |