Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: 292-LBGA
Product Status: Last Time Buy
Contact Type: Female Socket
Shrouding: Shrouded
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |