Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-PDIP
IC COMP VOLT CMOS OD QUAD 14DIP
Comparator General Purpose CMOS, NMOS, Open-Drain, TTL 14-PDIP
| Advanced Linear Devices, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | ALD4303PBL | ALD4303PBL | ALD4303PBL |
| Product Name | Quad Micropower CMOS Voltage Comparator, Open Drain Driver | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 3 to 10 volts | ||
| Source Current (IS) | 0.0200 milliamps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Logic Output | CMOS |