Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 292-LBGA
Product Status: Last Time Buy
Contact Type: Forked
Style: C
Row Spacing - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Insulation Height: 0.228" (5.80mm)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |