Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68016-402HLF

Description
Win Source Part Number: 1016431-68016-402HLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-68016-402HLF,680 16-402HLF-ND Base Product Number: 68016
Request a Quote Datasheet
Description
Win Source Part Number: 1016431-68016-402HLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-68016-402HLF,680 16-402HLF-ND Base Product Number: 68016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1016431-68016-402HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1016431-68016-402HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1016431-68016-402HLF
Win Source Part Number: 1016431-68016-402HLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 2 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 100 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0µin (2.54µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.095" (2.41mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 130°C Contact Length - Mating: 0.230" (5.84mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-68016-402HLF,680 16-402HLF-ND Base Product Number: 68016

Win Source Part Number: 1016431-68016-402HLF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BERGSTIK® II
Number of Positions: 2
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 100
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0µin (2.54µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.095" (2.41mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 130°C
Contact Length - Mating: 0.230" (5.84mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-68016-402HLF,68016-402HLF-ND
Base Product Number: 68016

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1016431-68016-402HLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Connector, Header, 40Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7121 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details