Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68002-204HLF

Description
Win Source Part Number: 1377555-68002-204HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 130°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Bag Product Status: Active Base Product Number: 68002 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.150" (3.81mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1377555-68002-204HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 130°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Bag Product Status: Active Base Product Number: 68002 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.150" (3.81mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377555-68002-204HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377555-68002-204HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377555-68002-204HLF
Win Source Part Number: 1377555-68002-204HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 130°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Bag Product Status: Active Base Product Number: 68002 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 4 Number of Rows: 1 Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.150" (3.81mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1377555-68002-204HLF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 130°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK® II
Package: Bag
Product Status: Active
Base Product Number: 68002
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 4
Number of Rows: 1
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.230" (5.84mm)
Contact Length - Post: 0.150" (3.81mm)
Overall Contact Length: 0.480" (12.19mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1377555-68002-204HLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details