Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68001-206HLF

Description
Win Source Part Number: 1039800-68001-206HLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 500 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.450" (11.43mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 77311-118-06LF; 68000-106HLF; 68000-206HLF; 22-28-4066; 22-28-4063; 22-28-406068001206HL F; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-3403,68001206HLF ,68001-206HLF-ND,226 6-68001-206HLF Base Product Number: 68001
Request a Quote Datasheet
Description
Win Source Part Number: 1039800-68001-206HLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 500 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.450" (11.43mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 77311-118-06LF; 68000-106HLF; 68000-206HLF; 22-28-4066; 22-28-4063; 22-28-406068001206HL F; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-3403,68001206HLF ,68001-206HLF-ND,226 6-68001-206HLF Base Product Number: 68001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1039800-68001-206HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1039800-68001-206HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1039800-68001-206HLF
Win Source Part Number: 1039800-68001-206HLF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BERGSTIK® II Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 500 Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.120" (3.05mm) Overall Contact Length: 0.450" (11.43mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 77311-118-06LF; 68000-106HLF; 68000-206HLF; 22-28-4066; 22-28-4063; 22-28-406068001206HL F; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-3403,68001206HLF ,68001-206HLF-ND,226 6-68001-206HLF Base Product Number: 68001

Win Source Part Number: 1039800-68001-206HLF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BERGSTIK® II
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 500
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.120" (3.05mm)
Overall Contact Length: 0.450" (11.43mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 77311-118-06LF; 68000-106HLF; 68000-206HLF; 22-28-4066; 22-28-4063; 22-28-406068001206HLF;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-3403,68001206HLF,68001-206HLF-ND,2266-68001-206HLF
Base Product Number: 68001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1039800-68001-206HLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Hollow Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details