Amphenol Corporation Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 68000-105HLF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Shrouding: Shrouded Termination: Solder Fastening Type: Spring Lock Contact Length - Mating: 0.120" (3.05mm) Contact Length - Post: 0.102" (2.60mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Contact Length - Post: 0.102" (2.60mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1578530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details