Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 67996-200HLF

Description
Win Source Part Number: 1365987-67996-200HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 67996 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1365987-67996-200HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 67996 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1365987-67996-200HLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1365987-67996-200HLF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1365987-67996-200HLF
Win Source Part Number: 1365987-67996-200HLF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: BERGSTIK® II Package: Tape & Reel (TR) Product Status: Active Base Product Number: 67996 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Affected ECCN: EAR99 Current Rating (Amps): 3A per Contact Style: Board to Board Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: Cuttable Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Unshrouded Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.230" (5.84mm) Contact Length - Post: 0.095" (2.41mm) Overall Contact Length: 0.425" (10.80mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Color: Black

Win Source Part Number: 1365987-67996-200HLF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: BERGSTIK® II
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 67996
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 3A per Contact
Style: Board to Board
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: Cuttable
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Unshrouded
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.230" (5.84mm)
Contact Length - Post: 0.095" (2.41mm)
Overall Contact Length: 0.425" (10.80mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Color: Black

Buy Now Datasheet
Pin header; pin strips; BERGSTIK II; male; PIN: 2; straight; 2.54mm - 44-67996-200HLF - Utmel Electronic Limited
Hong Kong, China
Pin header; pin strips; BERGSTIK II; male; PIN: 2; straight; 2.54mm
44-67996-200HLF
Pin header; pin strips; BERGSTIK II; male; PIN: 2; straight; 2.54mm 44-67996-200HLF
Pin header; pin strips; BERGSTIK II; male; PIN: 2; straight; 2.54mm

Pin header; pin strips; BERGSTIK II; male; PIN: 2; straight; 2.54mm

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1365987-67996-200HLF 44-67996-200HLF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Pin header; pin strips; BERGSTIK II; male; PIN: 2; straight; 2.54mm
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH12605L3R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details