Amphenol Corporation Attenuators 6782-6165-10

Description
ATTENUATOR, 1.85MM-M/F, 65GHZ, 1
Request a Quote Datasheet
Description
ATTENUATOR, 1.85MM-M/F, 65GHZ, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 5984-6782-6165-10-ND - DigiKey
Thief River Falls, MN, United States
ATTENUATOR, 1.85MM-M/F, 65GHZ, 1

ATTENUATOR, 1.85MM-M/F, 65GHZ, 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 5984-6782-6165-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details