Amphenol Communications Solutions Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions 67016-016LF

Description
STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Quickie III Series Wire-to-Board Connectors; No. of Positions:16Position s; Strain Relief Material:PET (Polyester); Product Range:Quickie III 67016 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Quickie III Series Wire-to-Board Connectors; No. of Positions:16Position s; Strain Relief Material:PET (Polyester); Product Range:Quickie III 67016 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions - 68K8394 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions
68K8394
Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions 68K8394
STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Quickie III Series Wire-to-Board Connectors; No. of Positions:16Position s; Strain Relief Material:PET (Polyester); Product Range:Quickie III 67016 Series RoHS Compliant: Yes

STRAIN RELIEF, 16POS, POLYESTER; Accessory Type:Strain Relief; For Use With:Quickie III Series Wire-to-Board Connectors; No. of Positions:16Positions; Strain Relief Material:PET (Polyester); Product Range:Quickie III 67016 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 68K8394
Product Name Strain Relief, 16Pos, Polyester; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820750 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Straight; 9 to 18 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70075262 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.114 inch (28.3 mm)
View Details