Amphenol Corporation Relays - Automotive Relays 67013-007LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Relays>Automotive Relays Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Last Time Buy Flat Flex Type: FFC, Discrete Wire Connector Type: Receptacle Pitch: 0.200" (5.08mm) Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Relays>Automotive Relays Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Last Time Buy Flat Flex Type: FFC, Discrete Wire Connector Type: Receptacle Pitch: 0.200" (5.08mm) Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Automotive Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays - Automotive Relays
Relays - Automotive Relays
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Relays>Automotive Relays Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad Product Status: Last Time Buy Flat Flex Type: FFC, Discrete Wire Connector Type: Receptacle Pitch: 0.200" (5.08mm) Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-0

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Relays>Automotive Relays
Package: 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Product Status: Last Time Buy
Flat Flex Type: FFC, Discrete Wire
Connector Type: Receptacle
Pitch: 0.200" (5.08mm)
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Name Relays - Automotive Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270480020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Basic relay - 788-180 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Specs
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details