Amphenol Communications Solutions PV ® 66925-525LF

Description
PV ®, PV ® , Board To Board Connector, Horizontal Card Connector, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm PV ® . Contact us today for more details of PV ® , part number 66925-525LF.
Request a Quote Datasheet
Description
PV ®, PV ® , Board To Board Connector, Horizontal Card Connector, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm PV ® . Contact us today for more details of PV ® , part number 66925-525LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PV ®, PV ® , Board To Board Connector, Horizontal Card Connector, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm PV ® . Contact us today for more details of PV ® , part number 66925-525LF.

PV ®, PV ® , Board To Board Connector, Horizontal Card Connector, Double Row, 50 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of 2.54mm PV ® . Contact us today for more details of PV ® , part number 66925-525LF.

Supplier's Site Datasheet
Rectangular Connectors - 66925-525LF - 1006108-66925-525LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 66925-525LF
1006108-66925-525LF
Rectangular Connectors - 66925-525LF 1006108-66925-525LF
Manufacturer: Amphenol FCI Win Source Part Number: 1006108-66925-525LF Packaging: Tube/Rail Number of Positions: 50 Features: Insulation Plug Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA), Nylon, Glass Filled Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.240" (6.10mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol FCI
Win Source Part Number: 1006108-66925-525LF
Packaging: Tube/Rail
Number of Positions: 50
Features: Insulation Plug
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.240" (6.10mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 429-66925-525LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-66925-525LF
Electronic Connector 429-66925-525LF
Conn Socket Strip SKT 50 POS 2.54mm Solder RA Side Entry Thru-Hole Dubox® Product overview: 66925-525LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-66925-525LF can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 50 POS 2.54mm Solder RA Side Entry Thru-Hole Dubox® Product overview: 66925-525LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-66925-525LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66925-525LF 1006108-66925-525LF 429-66925-525LF
Product Name PV ® Rectangular Connectors - 66925-525LF Electronic Connector
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3E1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Minitek ® - 10072354-G01-06KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Minitek ® - 10072354-G01-22KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers