Amphenol Corporation Clincher™ 66226-009LF

Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 9 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-009LF
Request a Quote Datasheet
Description
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 9 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-009LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clincher™ - 66226-009LF - Amphenol Communications Solutions
Nashua, NH, United States
Clincher™
66226-009LF
Clincher™ 66226-009LF
Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 9 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-009LF

Clincher™, Clincher™ Flex Connectors, Pin Assembly, Single row, 9 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details of clincher , part number 66226-009LF

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 609-2183-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
609-2183-ND
FFC, FPC (Flat Flexible) Connector Assemblies 609-2183-ND
"9 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

"9 Position FFC Connector Header 0.100"" (2.54mm) Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
2A 500V Electronic Connector
350-66226-009LF
2A 500V Electronic Connector 350-66226-009LF
9 Pos FFC Header, 2.54mm Pitch, IDC, 2A, 500V, Male Product overview: 66226-009LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-009LF can be used for catalog matching and distributor lookup.

9 Pos FFC Header, 2.54mm Pitch, IDC, 2A, 500V, Male Product overview: 66226-009LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 500V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 500V, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-66226-009LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, Plug, 9 Position, 1Row; Pitch Spacing Amphenol Communications Solutions - 75K3539 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Plug, 9 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
75K3539
Ffc/fpc Connector, Plug, 9 Position, 1Row; Pitch Spacing Amphenol Communications Solutions 75K3539
FFC/FPC CONNECTOR, PLUG, 9 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

FFC/FPC CONNECTOR, PLUG, 9 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Contacts:9Contacts; Gender:Plug; Product Range:FCI Clincher Series; Contact Termination Type:IDC / IDT; Contact Position:-; No. of Rows:1 Row; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 66226-009LF 609-2183-ND 350-66226-009LF 75K3539
Product Name Clincher™ FFC, FPC (Flat Flexible) Connector Assemblies 2A 500V Electronic Connector Ffc/fpc Connector, Plug, 9 Position, 1Row; Pitch Spacing Amphenol Communications Solutions
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products