Amphenol Communications Solutions Connector, Plug, 10 Position, 1 Row; Product Range Amphenol Communications Solutions 65240-010LF

Description
CONNECTOR, PLUG, 10 POSITION, 1 ROW; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:10Contacts RoHS Compliant: Yes
Description
CONNECTOR, PLUG, 10 POSITION, 1 ROW; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:10Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 10 Position, 1 Row; Product Range Amphenol Communications Solutions - 62K6553 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 10 Position, 1 Row; Product Range Amphenol Communications Solutions
62K6553
Connector, Plug, 10 Position, 1 Row; Product Range Amphenol Communications Solutions 62K6553
CONNECTOR, PLUG, 10 POSITION, 1 ROW; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:10Contacts RoHS Compliant: Yes

CONNECTOR, PLUG, 10 POSITION, 1 ROW; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; Connector Type:Wire to Board; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62K6553
Product Name Connector, Plug, 10 Position, 1 Row; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details