CONNECTOR, PLUG, 7 POSITION, 1 ROW; Product Range:FCI 65240 Series; Gender:Receptacle; No. of Positions:7Positions
RCPT HOUSING, 7POS, GF POLYESTER, BLUE; Product Range:DUBOX 65240 Series; Gender:Receptacle; No. of Positions:7Ways; Pitch Spacing:2.54mm; For Use With:Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 62K6550 |
| Product Name | Connector, Plug, 7 Position, 1 Row; Product Range Amphenol Communications Solutions |