Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 65239-007LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Last Time Buy Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: Solder, PCB Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Last Time Buy Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: Solder, PCB Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Last Time Buy Contact Type: Female Socket Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Contact Termination: Solder, PCB Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 292-LBGA
Product Status: Last Time Buy
Contact Type: Female Socket
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Contact Termination: Solder, PCB
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0365JG - 068360-ICE3B0365JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 22 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details