Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
AMPHENOL CORPORATION
65239-004LF -- RECTANGULAR CONNECTOR HOUSINGS
Amphenol Corporation
Rectangular Connector Housings
65239-004LF
Description
CONN RCPT HSG 8POS 2.54MM
ODG (Origin Data Global)
Done
Datasheet
Description
CONN RCPT HSG 8POS 2.54MM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
65239-004LF
Rectangular Connector Housings
65239-004LF
CONN RCPT HSG 8POS 2.54MM
CONN RCPT HSG 8POS 2.54MM
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Interconnect Components
Product Number
65239-004LF
Product Name
Rectangular Connector Housings
Product Type
PCB Receptacles; Receptacle
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Mini SIM Card PCB Mount Socket
80440GFH-061-128L
Specs
Product Type
IC Socket
Features
Hinge
Number of Contacts
6
View Details
Harwin Plc
IC & Component Sockets
D2899-42
Specs
Product Type
IC Socket
Mounting
Through-Hole
Contacts Pitch
5.08 mm (0.2000 inches)
View Details
TE Connectivity
PCB Headers & Receptacles
102557-2
Specs
Product Type
IC Headers
Mounting
Board Mount
Current Rating
3 amps
View Details
RS Components, Ltd.
DIL Sockets
9094228
Specs
Product Type
IC Socket
RoHS Compliant
RoHS Compliant
Socket Type
1
View Details