Amphenol Communications Solutions Conn, Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 65043-031LF

Description
CONN, HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Mini-PV 65043 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Description
CONN, HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Mini-PV 65043 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 77AH0436 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
77AH0436
Conn, Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions 77AH0436
CONN, HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Mini-PV 65043 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONN, HOUSING, RCPT, 12POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:12Contacts; Gender:Receptacle; Product Range:Mini-PV 65043 Series; Contact Termination Type:-; No. of Rows:2Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AH0436
Product Name Conn, Housing, Rcpt, 12Pos, 2Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details