Amphenol Communications Solutions Wire-Board Connector Receptacle 72 Position, 2.54Mm; Product Range Amphenol Communications Solutions 65043-001LF

Description
WIRE-BOARD CONNECTOR RECEPTACLE 72 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:72Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 72 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:72Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 72 Position, 2.54Mm; Product Range Amphenol Communications Solutions - 72K2776 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 72 Position, 2.54Mm; Product Range Amphenol Communications Solutions
72K2776
Wire-Board Connector Receptacle 72 Position, 2.54Mm; Product Range Amphenol Communications Solutions 72K2776
WIRE-BOARD CONNECTOR RECEPTACLE 72 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:72Position s; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 72 POSITION, 2.54MM; Product Range:FCI Mini-PV 65043; Gender:Receptacle; No. of Positions:72Positions; Pitch Spacing:2.54mm; For Use With:FCI Mini-PV 65043 Series Contacts; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72K2776
Product Name Wire-Board Connector Receptacle 72 Position, 2.54Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details