Amphenol Corporation Flat Flex Cables (FFC, FPC) - 62684-5711N0ALF 62684-5711N0ALF

Description
Manufacturer: AMPHENOL Win Source Part Number: 856866-62684-5711N0A LF Series: OPU Features: Position Connector Package: Reel - TR Family Name: 62684 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 856866-62684-5711N0A LF Series: OPU Features: Position Connector Package: Reel - TR Family Name: 62684 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 62684-5711N0ALF - 856866-62684-5711N0ALF - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 62684-5711N0ALF
856866-62684-5711N0ALF
Flat Flex Cables (FFC, FPC) - 62684-5711N0ALF 856866-62684-5711N0ALF
Manufacturer: AMPHENOL Win Source Part Number: 856866-62684-5711N0A LF Series: OPU Features: Position Connector Package: Reel - TR Family Name: 62684 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4051

Manufacturer: AMPHENOL
Win Source Part Number: 856866-62684-5711N0ALF
Series: OPU
Features: Position Connector
Package: Reel - TR
Family Name: 62684
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856866-62684-5711N0ALF
Product Name Flat Flex Cables (FFC, FPC) - 62684-5711N0ALF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details