Amphenol Corporation Flat Flex Cables (FFC, FPC) - 62684-401100ALF 62684-401100ALF

Description
Manufacturer: AMPHENOL Win Source Part Number: 849107-62684-401100A LF Series: OPU Features: Position Connector Package: Reel - TR Family Name: 62684 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: Q4619470AZ, 609-1195-1, 609-1195-2, 62684401100ALF, 609-1195-6
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 849107-62684-401100A LF Series: OPU Features: Position Connector Package: Reel - TR Family Name: 62684 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: Q4619470AZ, 609-1195-1, 609-1195-2, 62684401100ALF, 609-1195-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 62684-401100ALF - 849107-62684-401100ALF - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 62684-401100ALF
849107-62684-401100ALF
Flat Flex Cables (FFC, FPC) - 62684-401100ALF 849107-62684-401100ALF
Manufacturer: AMPHENOL Win Source Part Number: 849107-62684-401100A LF Series: OPU Features: Position Connector Package: Reel - TR Family Name: 62684 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: Q4619470AZ, 609-1195-1, 609-1195-2, 62684401100ALF, 609-1195-6

Manufacturer: AMPHENOL
Win Source Part Number: 849107-62684-401100ALF
Series: OPU
Features: Position Connector
Package: Reel - TR
Family Name: 62684
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: Q4619470AZ, 609-1195-1, 609-1195-2, 62684401100ALF, 609-1195-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 849107-62684-401100ALF
Product Name Flat Flex Cables (FFC, FPC) - 62684-401100ALF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details