Amphenol Corporation Flat Flex Cables (FFC, FPC) - 62674-241121ALF 62674-241121ALF

Description
Manufacturer: AMPHENOL Win Source Part Number: 856865-62674-241121A LF Series: SFV-S Features: Position Connector Package: Reel - TR Family Name: 62674 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-1210-2, 609-1210-1, 62674241121ALF, 609-1210-6, Q4443350A
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 856865-62674-241121A LF Series: SFV-S Features: Position Connector Package: Reel - TR Family Name: 62674 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-1210-2, 609-1210-1, 62674241121ALF, 609-1210-6, Q4443350A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 62674-241121ALF
856865-62674-241121ALF
Flat Flex Cables (FFC, FPC) - 62674-241121ALF 856865-62674-241121ALF
Manufacturer: AMPHENOL Win Source Part Number: 856865-62674-241121A LF Series: SFV-S Features: Position Connector Package: Reel - TR Family Name: 62674 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-1210-2, 609-1210-1, 62674241121ALF, 609-1210-6, Q4443350A

Manufacturer: AMPHENOL
Win Source Part Number: 856865-62674-241121ALF
Series: SFV-S
Features: Position Connector
Package: Reel - TR
Family Name: 62674
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-1210-2, 609-1210-1, 62674241121ALF, 609-1210-6, Q4443350A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856865-62674-241121ALF
Product Name Flat Flex Cables (FFC, FPC) - 62674-241121ALF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details