Amphenol Corporation Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 62674-221121ALF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Termination: Solder FFC, FCB Thickness: 0.05-0.13mm Cable End Type: Notched Contact Material: Phosphor Bronze Housing Material: Copper Alloy
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Termination: Solder FFC, FCB Thickness: 0.05-0.13mm Cable End Type: Notched Contact Material: Phosphor Bronze Housing Material: Copper Alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Preliminary Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Termination: Solder FFC, FCB Thickness: 0.05-0.13mm Cable End Type: Notched Contact Material: Phosphor Bronze Housing Material: Copper Alloy

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Product Status: Preliminary
Mounting Type: Fixed
Connector/Contact Type: Contacts, Top and Bottom
Termination: Solder
FFC, FCB Thickness: 0.05-0.13mm
Cable End Type: Notched
Contact Material: Phosphor Bronze
Housing Material: Copper Alloy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525EZCBC - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185MKSTZ-300 - Lingto Electronic Limited
Specs
Clock Speed 75 MHz
Interface Type Host Interface, Serial Port
View Details
32-bit High Definition Audio Decoder DSP Family - CS497024 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 128
View Details
Dsp - 698-M52042FP#TF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers