Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 62453-022LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Requires Holder Features: Switching Regulator IC Output 28-VFQFN Exposed Pad Height Above Board: 0.112" (2.85mm) Mounting Feature: Normal, Standard - Top Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Requires Holder Features: Switching Regulator IC Output 28-VFQFN Exposed Pad Height Above Board: 0.112" (2.85mm) Mounting Feature: Normal, Standard - Top Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Product Status: Obsolete Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Requires Holder Features: Switching Regulator IC Output 28-VFQFN Exposed Pad Height Above Board: 0.112" (2.85mm) Mounting Feature: Normal, Standard - Top Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Product Status: Obsolete
Card Type: PCI Express™
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Requires Holder
Features: Switching Regulator IC Output 28-VFQFN Exposed Pad
Height Above Board: 0.112" (2.85mm)
Mounting Feature: Normal, Standard - Top
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A61N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE1HS01GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.2 to 18 volts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Quasi-Resonant Control DC/DC converter and Power Factor Correction converter IC for AC/DC Converter - BM1050AF - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP24
Input Voltage 8.5 to 24 volts
View Details