Amphenol Communications Solutions Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions 58102-S61-17LF

Description
BOARD-BOARD CONN, HEADER, 34WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes
Description
BOARD-BOARD CONN, HEADER, 34WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2732 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions
75K2732
Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions 75K2732
BOARD-BOARD CONN, HEADER, 34WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONN, HEADER, 34WAY, 2ROW; Connector Type:Board-to-Board; Connector Type:Board to Board; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Through Hole Right Angle; Current Rating:2A; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 75K2732
Product Name Board-Board Conn, Header, 34Way, 2Row; Connector Type Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Swage
Contact Plating Gold; Tin/Gold
View Details
13+13 Pos. Male DIL Cable Housing, Screw-Lok Reverse Fix - G125-3242696M3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details