Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Unshrouded Vertical Header, Surface Mount, Double Row, 12 positions, Amphenol is one of the leading manufacturers of minitek 2.00mm. Contact us today for more details of minitek , part number 57102-F06-06ULF.
CONN HEADER VERT 12POS 2MM
MINITEK / Tube RoHS Compliant: Yes
| Amphenol Communications Solutions | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 57102-F06-06ULF | 57102-F06-06ULF | 17M3844 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Minitek / Tube Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; PC Card Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | |
| Voltage Rating | 650 volts | 200 volts |