Amphenol Corporation Rectangular Connectors - 55510-316 55510-316

Description
Manufacturer: AMPHENOL Win Source Part Number: 907447-55510-316 Series: Minitek® 2.00mm Operating Temperature Range: -55°C ~ 125°C Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 55510 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 907447-55510-316 Series: Minitek® 2.00mm Operating Temperature Range: -55°C ~ 125°C Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 55510 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 55510-316 - 907447-55510-316 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 55510-316
907447-55510-316
Rectangular Connectors - 55510-316 907447-55510-316
Manufacturer: AMPHENOL Win Source Part Number: 907447-55510-316 Series: Minitek® 2.00mm Operating Temperature Range: -55°C ~ 125°C Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 55510 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1110 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 907447-55510-316
Series: Minitek® 2.00mm
Operating Temperature Range: -55°C ~ 125°C
Features: 16 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 55510
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1110
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
SMD Electronic Connector - 315-55510-316 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
315-55510-316
SMD Electronic Connector 315-55510-316
CONN RCPT 16POS 0.079 GOLD SMD Product overview: 55510-316 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-55510-316 can be used for catalog matching and distributor lookup.

CONN RCPT 16POS 0.079 GOLD SMD Product overview: 55510-316 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-55510-316 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 907447-55510-316 315-55510-316
Product Name Rectangular Connectors - 55510-316 SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details